TE Connectivity Power Terminals 2-330854-5

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.36 MM  [.093 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 250 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.36 MM  [.093 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 250 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 2-330854-5 - TE Connectivity
Berwyn, PA, United States
Power Terminals
2-330854-5
Power Terminals 2-330854-5
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 2.36 MM  [.093 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Wire Size (MMSQ) : .5 - .6 Wire Size (AWG) : 20 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 250 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Tin
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 2.36 MM  [.093 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Wire Size (MMSQ) : .5 - .6
  • Wire Size (AWG) : 20

Packaging Features


  • Packaging Method : Clip/Reel
  • Packaging Quantity : 250

Product Type Features


  • Power Terminal Type : Termination Point Clip

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now
Terminals - Specialized Connectors - A122220TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A122220TR-ND
Terminals - Specialized Connectors A122220TR-ND
CONN TERM CLIP CRIMP 20AWG

CONN TERM CLIP CRIMP 20AWG

Buy Now Datasheet
Terminals - Specialized Connectors - A122220CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A122220CT-ND
Terminals - Specialized Connectors A122220CT-ND
CONN TERM CLIP CRIMP 20AWG

CONN TERM CLIP CRIMP 20AWG

Buy Now Datasheet
Clip, Crimp, 20Awg; Product Range Amp Te Connectivity - 48W7254 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Crimp, 20Awg; Product Range Amp Te Connectivity
48W7254
Clip, Crimp, 20Awg; Product Range Amp Te Connectivity 48W7254
CLIP, CRIMP, 20AWG; Product Range:TERMI-POINT Series; Termination:Crimp; Terminal Type:Terminal Point Clip RoHS Compliant: Yes

CLIP, CRIMP, 20AWG; Product Range:TERMI-POINT Series; Termination:Crimp; Terminal Type:Terminal Point Clip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-330854-5 A122220TR-ND 48W7254
Product Name Power Terminals Terminals - Specialized Connectors Clip, Crimp, 20Awg; Product Range Amp Te Connectivity
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 1-1766663-0 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details