TE Connectivity Power Terminals 2-330495-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .78 MM  [.031 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 2800 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .78 MM  [.031 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 2800 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 2-330495-1 - TE Connectivity
Berwyn, PA, United States
Power Terminals
2-330495-1
Power Terminals 2-330495-1
Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Tin Mating Tab Thickness : .78 MM  [.031 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Wire Size (MMSQ) : .2 Wire Size (AWG) : 24 Packaging Features Packaging Method : Clip/Reel Packaging Quantity : 2800 Product Type Features Power Terminal Type : Termination Point Clip Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Tin
  • Mating Tab Thickness : .78 MM  [.031 INCH ]
  • Mating Tab Width : 1.57 MM  [.062 INCH ]
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Wire Size (MMSQ) : .2
  • Wire Size (AWG) : 24

Packaging Features


  • Packaging Method : Clip/Reel
  • Packaging Quantity : 2800

Product Type Features


  • Power Terminal Type : Termination Point Clip

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-330495-1
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details