TE Connectivity RF Connectors 2-330312-4

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188A, RG 174, RG 187, RG 179A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188A, RG 174, RG 187, RG 179A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 2-330312-4 - TE Connectivity
Berwyn, PA, United States
RF Connectors
2-330312-4
RF Connectors 2-330312-4
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : Fluoropolymer Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 188A, RG 174, RG 187, RG 179A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Receptacle RF Interface : Mini Threaded Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 6.73 MM  [.265 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : Fluoropolymer

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 188A, RG 174, RG 187, RG 179A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Receptacle
  • RF Interface : Mini Threaded
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
RF Coaxial Panel Mount Connector - 2-330312-4 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
2-330312-4
RF Coaxial Panel Mount Connector 2-330312-4
Miniature Threaded RF Connectors

Miniature Threaded RF Connectors

Supplier's Site Datasheet
Kit,recpt,min Threaded Rohs Compliant Amp - Te Connectivity - 33B6576 - Newark, An Avnet Company
Chicago, IL, United States
Kit,recpt,min Threaded Rohs Compliant Amp - Te Connectivity
33B6576
Kit,recpt,min Threaded Rohs Compliant Amp - Te Connectivity 33B6576
KIT,RECPT,MIN THREADED ROHS COMPLIANT: YES

KIT,RECPT,MIN THREADED ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 2-330312-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-330312-4
RF Connectors / Coaxial Connectors 2-330312-4
RF Connectors / Coaxial Connectors KIT RECPT MIN THREADED

RF Connectors / Coaxial Connectors KIT RECPT MIN THREADED

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 2-330312-4 2-330312-4 33B6576 2-330312-4
Product Name RF Connectors RF Coaxial Panel Mount Connector Kit,recpt,min Threaded Rohs Compliant Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050525-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers
RF Connectors - 1052030-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 12.400 GHz
View Details
2 suppliers
Coax Connectors - 1053374-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coax Connectors - 1051170-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers