TE Connectivity Foil Terminals 2-329491-3

Description
Contact Features Foil Terminal Type : End Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Termination Features Accepts Foil Thickness (Max) : 1.44 MM  [.057 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]
Request a Quote
Description
Contact Features Foil Terminal Type : End Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Termination Features Accepts Foil Thickness (Max) : 1.44 MM  [.057 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 2-329491-3 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
2-329491-3
Foil Terminals 2-329491-3
Contact Features Foil Terminal Type : End Tap Terminal Plating Material : Tin Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Sealable : No Termination Features Accepts Foil Thickness (Max) : 1.44 MM  [.057 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 150 DEGC  [302 DEGF ]

Contact Features


  • Foil Terminal Type : End Tap
  • Terminal Plating Material : Tin

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No

Termination Features


  • Accepts Foil Thickness (Max) : 1.44 MM  [.057 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 150 DEGC  [302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-329491-3
Product Name Foil Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 103171-1 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627042-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-104481-2 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details