TE Connectivity Foil Terminals 2-329254-4

Description
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 5000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 5000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foil Terminals - 2-329254-4 - TE Connectivity
Berwyn, PA, United States
Foil Terminals
2-329254-4
Foil Terminals 2-329254-4
Body Features Foil Terminal Body Type : Type 1 Contact Features Foil Terminal Type : Barrel Terminal Plating Material : Tin Dimensions Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Packaging Features Packaging Method : Box Packaging Quantity : 5000 Termination Features Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ] Usage Conditions Insulation Option : Uninsulated

Body Features


  • Foil Terminal Body Type : Type 1

Contact Features


  • Foil Terminal Type : Barrel
  • Terminal Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 5000

Termination Features


  • Accepts Foil Thickness (Max) : .76 MM  [.03 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Foil Connectors - 2-329254-4-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Foil Connectors
2-329254-4-ND
Terminals - Foil Connectors 2-329254-4-ND
CONN TERM FOIL DBL FACE 10-12AWG

CONN TERM FOIL DBL FACE 10-12AWG

Buy Now Datasheet
Terminal,termi-Foil 12-10 Rohs Compliant Amp Te Connectivity - 33B6562 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,termi-Foil 12-10 Rohs Compliant Amp Te Connectivity
33B6562
Terminal,termi-Foil 12-10 Rohs Compliant Amp Te Connectivity 33B6562
TERMINAL,TERMI-FOIL 12-10 ROHS COMPLIANT: YES

TERMINAL,TERMI-FOIL 12-10 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
2-329254-4
Terminals 2-329254-4
Terminals TERMINAL TERMI-FOIL

Terminals TERMINAL TERMI-FOIL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-329254-4 2-329254-4-ND 33B6562 2-329254-4
Product Name Foil Terminals Terminals - Foil Connectors Terminal,termi-Foil 12-10 Rohs Compliant Amp Te Connectivity Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 111798-ZZ - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Connector Contacts - 104505-8 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details