TE Connectivity Ring Terminals 2-32859-5

Description
Body Features Product Weight (G) : .175 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 13.82 MM  [.544 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote
Description
Body Features Product Weight (G) : .175 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 13.82 MM  [.544 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-32859-5 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-32859-5
Ring Terminals 2-32859-5
Body Features Product Weight (G) : .175 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Product Length : 13.82 MM  [.544 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 Wire Size (CMA) : 202 - 810 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Other Line : Budget Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : #8, M4 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC  [338 DEGF ]

Body Features


  • Product Weight (G) : .175

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold

Dimensions


  • Barrel Inside Diameter : .89 MM  [.035 INCH ]
  • Product Length : 13.82 MM  [.544 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 202 - 810

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : 170 DEGC  [338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-32859-5
Product Name Ring Terminals
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details