TE Connectivity Splices 2-324465-5

Description
Body Features Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Barrel Inside Diameter : 22.5 MM  [.886 INCH ] Product Length : 62.23 MM  [2.45 INCH ] Terminal Material Thickness (INCH) : .083 Wire Size (CMA) : 375000 - 450000 Wire Size (KCMIL) : 400 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Barrel Inside Diameter : 22.5 MM  [.886 INCH ] Product Length : 62.23 MM  [2.45 INCH ] Terminal Material Thickness (INCH) : .083 Wire Size (CMA) : 375000 - 450000 Wire Size (KCMIL) : 400 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-324465-5 - TE Connectivity
Berwyn, PA, United States
Splices
2-324465-5
Splices 2-324465-5
Body Features Splice Features : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Barrel Inside Diameter : 22.5 MM  [.886 INCH ] Product Length : 62.23 MM  [2.45 INCH ] Terminal Material Thickness (INCH) : .083 Wire Size (CMA) : 375000 - 450000 Wire Size (KCMIL) : 400 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Carton Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Splice Features : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 2

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper

Dimensions


  • Barrel Inside Diameter : 22.5 MM  [.886 INCH ]
  • Product Length : 62.23 MM  [2.45 INCH ]
  • Terminal Material Thickness (INCH) : .083
  • Wire Size (CMA) : 375000 - 450000
  • Wire Size (KCMIL) : 400

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - 2-324465-5-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
2-324465-5-ND
Terminals - Wire Splice Connectors 2-324465-5-ND
CONN SPLICE 400MCM CRIMP AMPOWER

CONN SPLICE 400MCM CRIMP AMPOWER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2-324465-5 2-324465-5-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details