TE Connectivity Ring Terminals 2-323913-1

Description
Body Features Terminal & Contact Weight : .288 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.4 MM  [.055 INCH ] Compatible Insulation Diameter Range : .79 - 1.4 MM  [.031 - .055 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .288 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.4 MM  [.055 INCH ] Compatible Insulation Diameter Range : .79 - 1.4 MM  [.031 - .055 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-323913-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-323913-1
Ring Terminals 2-323913-1
Body Features Terminal & Contact Weight : .288 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 1.4 MM  [.055 INCH ] Compatible Insulation Diameter Range : .79 - 1.4 MM  [.031 - .055 INCH ] Product Length : 16.41 MM  [.646 INCH ] Stud Diameter : 2.36 MM  [.093 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .1 - .41 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 202 - 810 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 4000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]

Body Features


  • Terminal & Contact Weight : .288 G  [.01 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 1.4 MM  [.055 INCH ]
  • Compatible Insulation Diameter Range : .79 - 1.4 MM  [.031 - .055 INCH ]
  • Product Length : 16.41 MM  [.646 INCH ]
  • Stud Diameter : 2.36 MM  [.093 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .1 - .41
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 202 - 810

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 4000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2, #2
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 150 DEGC  [0 - 302 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A135529TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A135529TR-ND
Terminals - Ring Connectors A135529TR-ND
CONN RING CIRC 22-26AWG #2 CRIMP

CONN RING CIRC 22-26AWG #2 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A135529CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A135529CT-ND
Terminals - Ring Connectors A135529CT-ND
CONN RING CIRC 22-26AWG #2 CRIMP

CONN RING CIRC 22-26AWG #2 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-323913-1
Terminals 2-323913-1
Terminals N PIDG RING 26-22 2

Terminals N PIDG RING 26-22 2

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-323913-1 A135529TR-ND A135529CT-ND 2-323913-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details