TE Connectivity Splices 2-323876-4

Description
Body Features Primary Product Color : Orange Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Dimensions Barrel Inside Diameter : 1.54 MM  [.061 INCH ] Product Length : 13.43 MM  [.529 INCH ] Terminal Material Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .509 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Style Code : D Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Orange Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Dimensions Barrel Inside Diameter : 1.54 MM  [.061 INCH ] Product Length : 13.43 MM  [.529 INCH ] Terminal Material Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .509 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Style Code : D Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-323876-4 - TE Connectivity
Berwyn, PA, United States
Splices
2-323876-4
Splices 2-323876-4
Body Features Primary Product Color : Orange Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Nickel Dimensions Barrel Inside Diameter : 1.54 MM  [.061 INCH ] Product Length : 13.43 MM  [.529 INCH ] Terminal Material Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .509 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Style Code : D Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Primary Product Color : Orange
  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Nickel

Dimensions


  • Barrel Inside Diameter : 1.54 MM  [.061 INCH ]
  • Product Length : 13.43 MM  [.529 INCH ]
  • Terminal Material Thickness : .84 MM  [.033 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260
  • Wire Size (KCMIL) : .509 - 3.26

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Style Code : D
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A135528-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A135528-ND
Terminals - Wire Splice Connectors A135528-ND
CONN SPLICE 16-22 AWG CRIMP

CONN SPLICE 16-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2-323876-4 A135528-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 105978-31 - TE Connectivity
Specs
Features RoHS
View Details