TE Connectivity Ring Terminals 2-323758-1

Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .739 G  [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 21.44 MM  [.844 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .739 G  [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 21.44 MM  [.844 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-323758-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-323758-1
Ring Terminals 2-323758-1
Body Features Insulation Sleeve Color : Red Stripe Color : Red Terminal & Contact Weight : .739 G  [.026 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ] Product Length : 21.44 MM  [.844 INCH ] Stud Diameter : 3.02 MM  [.119 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 5000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M2.5, #4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Insulation Sleeve Color : Red
  • Stripe Color : Red
  • Terminal & Contact Weight : .739 G  [.026 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.18 MM  [.125 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.18 MM  [.08 - .125 INCH ]
  • Product Length : 21.44 MM  [.844 INCH ]
  • Stud Diameter : 3.02 MM  [.119 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 5000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M2.5, #4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A27229CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27229CT-ND
Terminals - Ring Connectors A27229CT-ND
CONN RING CIRC 16-22AWG #4 CRIMP

CONN RING CIRC 16-22AWG #4 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A27229TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27229TR-ND
Terminals - Ring Connectors A27229TR-ND
CONN RING CIRC 16-22AWG #4 CRIMP

CONN RING CIRC 16-22AWG #4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-323758-1
Terminals 2-323758-1
Terminals NYL-RING 22-16 RED # 4

Terminals NYL-RING 22-16 RED # 4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-323758-1 A27229CT-ND A27229TR-ND 2-323758-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Quick Disconnects - 1-160760-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 26 to 30 AWG
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details