TE Connectivity Connectors, Interconnects - Terminals - Ring Connectors 2-323758-1

Description
Win Source Part Number: 1365050-2-323758-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 323758 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-22 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.844" (21.44mm) Color: Red Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 4 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.250" (6.35mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365050-2-323758-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 323758 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-22 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.844" (21.44mm) Color: Red Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 4 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.250" (6.35mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1365050-2-323758-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1365050-2-323758-1
Connectors, Interconnects - Terminals - Ring Connectors 1365050-2-323758-1
Win Source Part Number: 1365050-2-323758-1 Category: Connectors, Interconnects - Terminals - Ring Connectors Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: PIDG Package: Tape & Reel (TR) Product Status: Active Features: Serrated Termination Base Product Number: 323758 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-22 AWG Contact Finish: Tin Insulation: Insulated Length - Overall: 0.844" (21.44mm) Color: Red Termination: Crimp Contact Material: Copper Terminal Type: Circular Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm) Material - Insulation: Polyamide (PA), Nylon Stud/Tab Size: 4 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.250" (6.35mm)

Win Source Part Number: 1365050-2-323758-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: PIDG
Package: Tape & Reel (TR)
Product Status: Active
Features: Serrated Termination
Base Product Number: 323758
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-22 AWG
Contact Finish: Tin
Insulation: Insulated
Length - Overall: 0.844" (21.44mm)
Color: Red
Termination: Crimp
Contact Material: Copper
Terminal Type: Circular
Insulation Diameter: 0.080" ~ 0.125" (2.03mm ~ 3.18mm)
Material - Insulation: Polyamide (PA), Nylon
Stud/Tab Size: 4 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.250" (6.35mm)

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-2-323758-1
300V Electronic Connector 392-2-323758-1
Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 300V Product overview: 2-323758-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-323758-1 can be used for catalog matching and distributor lookup.

Ring Terminal, 16-22AWG, Copper, Tin, Insulated, 300V Product overview: 2-323758-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-323758-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A27229CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27229CT-ND
Ring Connectors A27229CT-ND
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A27229TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27229TR-ND
Ring Connectors A27229TR-ND
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Pidg R 22-16 Comm 22-18 Mil 4 Rohs Compliant Amp - Te Connectivity - 15H2648 - Newark, An Avnet Company
Chicago, IL, United States
Pidg R 22-16 Comm 22-18 Mil 4 Rohs Compliant Amp - Te Connectivity
15H2648
Pidg R 22-16 Comm 22-18 Mil 4 Rohs Compliant Amp - Te Connectivity 15H2648
PIDG R 22-16 COMM 22-18 MIL 4 ROHS COMPLIANT: YES

PIDG R 22-16 COMM 22-18 MIL 4 ROHS COMPLIANT: YES

Supplier's Site
Pidg R 22-16 Comm 22-18 Mil 4 Amp - Te Connectivity - 41AJ5772 - Newark, An Avnet Company
Chicago, IL, United States
Pidg R 22-16 Comm 22-18 Mil 4 Amp - Te Connectivity
41AJ5772
Pidg R 22-16 Comm 22-18 Mil 4 Amp - Te Connectivity 41AJ5772
PIDG R 22-16 COMM 22-18 MIL 4

PIDG R 22-16 COMM 22-18 MIL 4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365050-2-323758-1 392-2-323758-1 A27229CT-ND 15H2648
Product Name Connectors, Interconnects - Terminals - Ring Connectors 300V Electronic Connector Ring Connectors Pidg R 22-16 Comm 22-18 Mil 4 Rohs Compliant Amp - Te Connectivity
Termination Crimp Circular
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1007-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details