TE Connectivity Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 2-320634-1

Description
CUT STRIP - TERMINAL,PIDG R 12-10 6
Request a Quote Datasheet
Description
CUT STRIP - TERMINAL,PIDG R 12-10 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook - 2-320634-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook
2-320634-1
Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook 2-320634-1
CUT STRIP - TERMINAL,PIDG R 12-10 6

CUT STRIP - TERMINAL,PIDG R 12-10 6

Buy Now
Singapore, Singapore
Electronic Connector
392-2-320634-1
Electronic Connector 392-2-320634-1
PIDG Terminal, 12-10 AWG, Yellow, Insulated, Copper/Tin Product overview: 2-320634-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320634-1 can be used for catalog matching and distributor lookup.

PIDG Terminal, 12-10 AWG, Yellow, Insulated, Copper/Tin Product overview: 2-320634-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320634-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A100496CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100496CT-ND
Ring Connectors A100496CT-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100496TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100496TR-ND
Ring Connectors A100496TR-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity - 61H8306 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity
61H8306
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity 61H8306
TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-320634-1 392-2-320634-1 A100496CT-ND 61H8306
Product Name Connectors Crmp Term,Splcs,Lugs- Ring, Fork,Spade, Hook Electronic Connector Ring Connectors Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
SMA Male Connector, RG174/U - 8921 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details