TE Connectivity 300V Electronic Connector 2-320577-3

Description
PIDG Terminal, 12-10 AWG, 300V, Crimp, Yellow Product overview: 2-320577-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320577-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIDG Terminal, 12-10 AWG, 300V, Crimp, Yellow Product overview: 2-320577-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320577-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-320577-3
300V Electronic Connector 392-2-320577-3
PIDG Terminal, 12-10 AWG, 300V, Crimp, Yellow Product overview: 2-320577-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320577-3 can be used for catalog matching and distributor lookup.

PIDG Terminal, 12-10 AWG, 300V, Crimp, Yellow Product overview: 2-320577-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-320577-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A28142CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28142CT-ND
Ring Connectors A28142CT-ND
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Ring Connectors - A28142TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A28142TR-ND
Ring Connectors A28142TR-ND
Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1333796-2-320577-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1333796-2-320577-3
Connectors, Interconnects - Terminals - Ring Connectors 1333796-2-320577-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333796-2-320577-3 Category: Connectors, Interconnects>Termin als>Ring Connectors Packaging: Reel - TR Color: Yellow Features: Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Copper Material - Insulation: Polyamide (PA), Nylon Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Circular Thickness: 0.040" (1.02mm) Width - Outer Edges: 0.593" (15.06mm) Length - Overall: 1.414" (35.92mm) Insulation: Insulated Insulation Diameter: 0.150" ~ 0.230" (3.81mm ~ 5.84mm) Stud/Tab Size: 3/8 Stud ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2-320577-3-ND,A28142 -ND,23205773,A28142C T,A28142TR,-2-320577 -3-SI,A28142,2266-2- 320577-3 Base Product Number: 320577 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333796-2-320577-3
Category: Connectors, Interconnects>Terminals>Ring Connectors
Packaging: Reel - TR
Color: Yellow
Features: Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Copper
Material - Insulation: Polyamide (PA), Nylon
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Circular
Thickness: 0.040" (1.02mm)
Width - Outer Edges: 0.593" (15.06mm)
Length - Overall: 1.414" (35.92mm)
Insulation: Insulated
Insulation Diameter: 0.150" ~ 0.230" (3.81mm ~ 5.84mm)
Stud/Tab Size: 3/8 Stud
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2-320577-3-ND,A28142-ND,23205773,A28142CT,A28142TR,-2-320577-3-SI,A28142,2266-2-320577-3
Base Product Number: 320577
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 23C1606 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
23C1606
Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 23C1606
TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE 3/8IN CRIMP YELLOW; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
2-320577-3 Rohs Compliant Amp - Te Connectivity - 84AC3538 - Newark, An Avnet Company
Chicago, IL, United States
2-320577-3 Rohs Compliant Amp - Te Connectivity
84AC3538
2-320577-3 Rohs Compliant Amp - Te Connectivity 84AC3538
2-320577-3 ROHS COMPLIANT: YES

2-320577-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-320577-3 A28142CT-ND 1333796-2-320577-3 23C1606 84AC3538
Product Name 300V Electronic Connector Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue 3/8In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 2-320577-3 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details