TE Connectivity Stud Size - Metric Amp - Te Connectivity 2-320577-1.

Description
Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes
Description
Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stud Size - Metric Amp - Te Connectivity - 15AC1490 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
15AC1490
Stud Size - Metric Amp - Te Connectivity 15AC1490
Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:12AWG; Conductor Area CSA:3mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide); Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC1490
Product Name Stud Size - Metric Amp - Te Connectivity
Contact Size (AWG) ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details