TE Connectivity Ring Terminals 2-320573-2

Description
Body Features Stripe Color : Red Terminal & Contact Weight : 1.241 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ] Product Length : 30.94 MM  [1.218 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1186 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Stripe Color : Red Terminal & Contact Weight : 1.241 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ] Product Length : 30.94 MM  [1.218 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1186 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-320573-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-320573-2
Ring Terminals 2-320573-2
Body Features Stripe Color : Red Terminal & Contact Weight : 1.241 G  [.04 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ] Product Length : 30.94 MM  [1.218 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .6 Wire Size (AWG) : 20 Wire Size (CMA) : 1186 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Stripe Color : Red
  • Terminal & Contact Weight : 1.241 G  [.04 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1.17 - 2.79 MM  [.046 - .11 INCH ]
  • Product Length : 30.94 MM  [1.218 INCH ]
  • Stud Diameter : 9.53 MM  [.375 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .6
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1186

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Restriction

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - 2-320573-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
2-320573-2-ND
Terminals - Ring Connectors 2-320573-2-ND
CONN RING CIRC 20AWG #3/8 CRIMP

CONN RING CIRC 20AWG #3/8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-320573-2
Terminals 2-320573-2
Terminals RING 20 AWG RED #3/8

Terminals RING 20 AWG RED #3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-320573-2 2-320573-2-ND 2-320573-2
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Connector Contacts - 102169-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details