TE Connectivity Ring Terminals 2-320571-5

Description
Body Features Stripe Color : White Terminal & Contact Weight : 1.217 G  [.043 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.42 - 2.79 MM  [.056 - .11 INCH ] Product Length : 27.38 MM  [1.078 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (AWG) : 18 Wire Size (CMA) : 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Stripe Color : White Terminal & Contact Weight : 1.217 G  [.043 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.42 - 2.79 MM  [.056 - .11 INCH ] Product Length : 27.38 MM  [1.078 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (AWG) : 18 Wire Size (CMA) : 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2-320571-5 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2-320571-5
Ring Terminals 2-320571-5
Body Features Stripe Color : White Terminal & Contact Weight : 1.217 G  [.043 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Military Part Class : Class I Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.42 - 2.79 MM  [.056 - .11 INCH ] Product Length : 27.38 MM  [1.078 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (AWG) : 18 Wire Size (CMA) : 1900 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : Yes Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M6, 1/4 Wire Insulation Support Retention Type : Insulation Restriction Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Stripe Color : White
  • Terminal & Contact Weight : 1.217 G  [.043 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Military Part Class : Class I
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1.42 - 2.79 MM  [.056 - .11 INCH ]
  • Product Length : 27.38 MM  [1.078 INCH ]
  • Stud Diameter : 6.35 MM  [.25 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (AWG) : 18
  • Wire Size (CMA) : 1900

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : Yes

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M6, 1/4
  • Wire Insulation Support Retention Type : Insulation Restriction

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A122588-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A122588-ND
Terminals - Ring Connectors A122588-ND
CONN RING CIRC 18AWG #1/4 CRIMP

CONN RING CIRC 18AWG #1/4 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-320571-5
Terminals 2-320571-5
Terminals RING 18 AWG RED/WHT #1/4

Terminals RING 18 AWG RED/WHT #1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2-320571-5 A122588-ND 2-320571-5
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details