TE Connectivity Splices 2-320559-4

Description
Body Features Insulation Material : Nylon Primary Product Color : Red - Translucent Splice Features : Serrated Terminal & Contact Weight : .709 G  [.025 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .509 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Red - Translucent Splice Features : Serrated Terminal & Contact Weight : .709 G  [.025 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .509 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2-320559-4 - TE Connectivity
Berwyn, PA, United States
Splices
2-320559-4
Splices 2-320559-4
Body Features Insulation Material : Nylon Primary Product Color : Red - Translucent Splice Features : Serrated Terminal & Contact Weight : .709 G  [.025 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ] Product Length : 32.13 MM  [1.265 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .3 - 1.42 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Wire Size (KCMIL) : .509 - 3.26 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Tape Mounted Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Red - Translucent
  • Splice Features : Serrated
  • Terminal & Contact Weight : .709 G  [.025 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.18 MM  [.125 INCH ]
  • Product Length : 32.13 MM  [1.265 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .3 - 1.42
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260
  • Wire Size (KCMIL) : .509 - 3.26

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Tape Mounted
  • Packaging Quantity : 2500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A1069TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A1069TR-ND
Terminals - Wire Splice Connectors A1069TR-ND
CONN SPLICE 16-22 AWG CRIMP PIDG

CONN SPLICE 16-22 AWG CRIMP PIDG

Buy Now Datasheet
Terminals - Wire Splice Connectors - A1069CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A1069CT-ND
Terminals - Wire Splice Connectors A1069CT-ND
CONN SPLICE 16-22 AWG CRIMP PIDG

CONN SPLICE 16-22 AWG CRIMP PIDG

Buy Now Datasheet
SPLICE BUTT PIDG 22-16; TAPE - 2-320559-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE BUTT PIDG 22-16; TAPE
2-320559-4
SPLICE BUTT PIDG 22-16; TAPE 2-320559-4
SPLICE BUTT PIDG 22-16; TAPE

SPLICE BUTT PIDG 22-16; TAPE

Buy Now
Sheung Wan, Hong Kong
Terminals
2-320559-4
Terminals 2-320559-4
Terminals SPLICE PIDG 22-16

Terminals SPLICE PIDG 22-16

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 2-320559-4 A1069TR-ND A1069CT-ND 2-320559-4 2-320559-4
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors SPLICE BUTT PIDG 22-16; TAPE Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 102106-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details