TE Connectivity Product Range Amp Te Connectivity 2-32053-1.

Description
Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes
Description
Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC1672 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC1672
Product Range Amp Te Connectivity 24AC1672
Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Nylon; Insulator Colour:Red; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 24AC1672
Product Name Product Range Amp Te Connectivity
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ferrules - 2867.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details