TE Connectivity Magnetic Wire Connectors 2-316300-7

Description
Terminal Magnetic Connector Tab
Request a Quote Datasheet
Description
Terminal Magnetic Connector Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A108873TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A108873TR-ND
Magnetic Wire Connectors A108873TR-ND
Terminal Magnetic Connector Tab

Terminal Magnetic Connector Tab

Buy Now Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1333715-2-316300-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1333715-2-316300-7
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1333715-2-316300-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333715-2-316300-7 Category: Connectors, Interconnects>Termin als>Magnetic Wire Connectors Packaging: Reel - TR Features: QC .187 Termination: Tab Standard Package: 8,000 Terminal Type: Box IDC Size: 1 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -2-316300-7-SI,A1088 73TR,23163007,2266-2 -316300-7,A108873CT Base Product Number: 316300 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333715-2-316300-7
Category: Connectors, Interconnects>Terminals>Magnetic Wire Connectors
Packaging: Reel - TR
Features: QC .187
Termination: Tab
Standard Package: 8,000
Terminal Type: Box IDC
Size: 1
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -2-316300-7-SI,A108873TR,23163007,2266-2-316300-7,A108873CT
Base Product Number: 316300
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A108873TR-ND 1333715-2-316300-7
Product Name Magnetic Wire Connectors Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Termination Tab
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1463R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details