TE Connectivity Ring Connectors 2-31425-3

Description
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A135489-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A135489-ND
Ring Connectors A135489-ND
Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #2, 22Awg; Stud Size - Metric Te Connectivity - 98X4749 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #2, 22Awg; Stud Size - Metric Te Connectivity
98X4749
Terminal, Ring Tongue, #2, 22Awg; Stud Size - Metric Te Connectivity 98X4749
TERMINAL, RING TONGUE, #2, 22AWG; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:SOLISTRAND Budget Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #2, 22AWG; Stud Size - Metric:M2; Stud Size - Imperial:#2; Wire Size AWG Max:22AWG; Conductor Area CSA:0.41mm²; Product Range:SOLISTRAND Budget Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A135489-ND 98X4749
Product Name Ring Connectors Terminal, Ring Tongue, #2, 22Awg; Stud Size - Metric Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products