TE Connectivity Ring Connectors 2-31090-1

Description
Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A100486CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100486CT-ND
Ring Connectors A100486CT-ND
Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100486TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100486TR-ND
Ring Connectors A100486TR-ND
Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 5 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6041 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Amp - Te Connectivity
69AH6041
Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Amp - Te Connectivity 69AH6041
TERMINAL, RING TONGUE, #5, 16AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:SOLISTRAND Budget Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5, 16AWG; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:SOLISTRAND Budget Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Budg R 22-16 Comm 22-18 Mil 5 Rohs Compliant Amp - Te Connectivity - 80K7489 - Newark, An Avnet Company
Chicago, IL, United States
Budg R 22-16 Comm 22-18 Mil 5 Rohs Compliant Amp - Te Connectivity
80K7489
Budg R 22-16 Comm 22-18 Mil 5 Rohs Compliant Amp - Te Connectivity 80K7489
BUDG R 22-16 COMM 22-18 MIL 5 ROHS COMPLIANT: YES

BUDG R 22-16 COMM 22-18 MIL 5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A100486CT-ND 69AH6041 80K7489
Product Name Ring Connectors Terminal, Ring Tongue, #5, 16Awg; Stud Size - Metric Amp - Te Connectivity Budg R 22-16 Comm 22-18 Mil 5 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data