TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-292249-2

Description
Body Features Connector & Keying Code : A Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 4, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.36 MM , 1.5 MM  [.059 INCH , .171 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 4, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.36 MM , 1.5 MM  [.059 INCH , .171 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-292249-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-292249-2
Rectangular Wire & Cable Connectors & Housings 2-292249-2
Body Features Connector & Keying Code : A Primary Product Color : Gray Configuration Features Number of Positions : 26 Number of Rows : 2 Contact Features Contact Mating Area Plating Material : Gold (Au) Wire Contact Termination Area Plating Material : Tin Dimensions Row-to-Row Spacing (MM) : 4, 5.6 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 4.36 MM , 1.5 MM  [.059 INCH , .171 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 120 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Spring Terminal Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 2

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Row-to-Row Spacing (MM) : 4, 5.6

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 4.36 MM , 1.5 MM  [.059 INCH , .171 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 120

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Spring Terminal

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 2-292249-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-292249-2
Headers & Wire Housings 2-292249-2
1.5 MINI CT LATTICE PLUG/KIT K

1.5 MINI CT LATTICE PLUG/KIT K

Buy Now
Free Hanging, Panel Mount - 2-292249-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
2-292249-2-ND
Free Hanging, Panel Mount 2-292249-2-ND
26 (22 + 4 Power) Position Rectangular Plug Connector Crimp Tin 16-20 AWG

26 (22 + 4 Power) Position Rectangular Plug Connector Crimp Tin 16-20 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-292249-2 2-292249-2 2-292249-2-ND
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1393680-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-264-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details