TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-292240-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12, 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 38.1 MM  [1.5 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 4, 12 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12, 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 38.1 MM  [1.5 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 4, 12 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-292240-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-292240-2
Rectangular Wire & Cable Connectors & Housings 2-292240-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12, 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Connector Height : 38.1 MM  [1.5 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 4, 12 Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12, 4
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Connector Height : 38.1 MM  [1.5 INCH ]
  • Row-to-Row Spacing : 8.05 MM  [.317 INCH ]

Electrical Characteristics


  • Termination Resistance (MOHM) : 4, 12

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-292240-2
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1470107-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1011-241-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details