TE Connectivity Between Series Adapters 1059171-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : TNC Side B Gender : Plug Side B Interface : OSM
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : TNC Side B Gender : Plug Side B Interface : OSM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1059171-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1059171-1
Between Series Adapters 1059171-1
Body Features Body Material : Stainless Steel Body Style : Straight Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Coupling Nut Material : Stainless Steel Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : TNC Side B Gender : Plug Side B Interface : OSM

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Coupling Nut Material : Stainless Steel

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : TNC
  • Side B Gender : Plug
  • Side B Interface : OSM
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1059171-1
Product Name Between Series Adapters
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056456-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers