TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-292185-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 28 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 76 MM  [2.99 INCH ] Connector Width : 29.95 MM  [1.18 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 28 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 76 MM  [2.99 INCH ] Connector Width : 29.95 MM  [1.18 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-292185-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-292185-8
Rectangular Wire & Cable Connectors & Housings 2-292185-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 28 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 76 MM  [2.99 INCH ] Connector Width : 29.95 MM  [1.18 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 28

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Retention Within Housing : With

Dimensions


  • Connector Height : 19 MM  [.748 INCH ]
  • Connector Length : 76 MM  [2.99 INCH ]
  • Connector Width : 29.95 MM  [1.18 INCH ]
  • Row-to-Row Spacing : 8.05 MM  [.317 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-2-292185-8
Electronic Connector 340-2-292185-8
REC ASSY OF HYB DRAWER 32P Product overview: 2-292185-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-292185-8 can be used for catalog matching and distributor lookup.

REC ASSY OF HYB DRAWER 32P Product overview: 2-292185-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-2-292185-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects -Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Backplane Connectors Specialized
Connectors, Interconnects -Backplane Connectors Specialized
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Backplane Connectors Specialized Series: Mini CT Package: Tray Product Status: Active Connector Type: Receptacle Connector Style: Mini-Drawer Mounting Type: Panel Mount Termination: Solder Contact Layout, Typical: 28 Signal, 4 Power

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Backplane Connectors Specialized
Series: Mini CT
Package: Tray
Product Status: Active
Connector Type: Receptacle
Connector Style: Mini-Drawer
Mounting Type: Panel Mount
Termination: Solder
Contact Layout, Typical: 28 Signal, 4 Power

Buy Now Datasheet
Power Connectors - 2-292185-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2-292185-8
Power Connectors 2-292185-8
REC ASS Y OF HYB DRAWER 32P

REC ASS Y OF HYB DRAWER 32P

Buy Now
Swedesboro, NJ, United States
Power Connectors
2-292185-8
Power Connectors 2-292185-8
Power Connectors

Power Connectors

Buy Now
Backplane Connectors - Specialized - 2-292185-8 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2-292185-8
Backplane Connectors - Specialized 2-292185-8
CONN RCPT MINI-DRAWER 32P PNL MT

CONN RCPT MINI-DRAWER 32P PNL MT

Supplier's Site Datasheet
Rec Ass Y Of Hyb Drawer 32P Amp - Te Connectivity - 98X4738 - Newark, An Avnet Company
Chicago, IL, United States
Rec Ass Y Of Hyb Drawer 32P Amp - Te Connectivity
98X4738
Rec Ass Y Of Hyb Drawer 32P Amp - Te Connectivity 98X4738
REC ASS Y OF HYB DRAWER 32P

REC ASS Y OF HYB DRAWER 32P

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-292185-8 340-2-292185-8 2-292185-8 2-292185-8 98X4738
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Connectors, Interconnects -Backplane Connectors Specialized Power Connectors Backplane Connectors - Specialized Rec Ass Y Of Hyb Drawer 32P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102241-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
4 suppliers
Ribbon Cable Connectors - 102142-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-268-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers