TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-292181-8

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 28 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 76 MM  [2.99 INCH ] Connector Width : 39.9 MM  [1.57 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 28 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 76 MM  [2.99 INCH ] Connector Width : 39.9 MM  [1.57 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-292181-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-292181-8
Rectangular Wire & Cable Connectors & Housings 2-292181-8
Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 28 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Retention Within Housing : With Dimensions Connector Height : 19 MM  [.748 INCH ] Connector Length : 76 MM  [2.99 INCH ] Connector Width : 39.9 MM  [1.57 INCH ] Row-to-Row Spacing : 8.05 MM  [.317 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Panel Mount Feature : With Panel Mount Feature Type : Mounting Ears Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp/IDC Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Power Positions : 4
  • Number of Rows : 2
  • Number of Signal Positions : 28

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Retention Within Housing : With

Dimensions


  • Connector Height : 19 MM  [.748 INCH ]
  • Connector Length : 76 MM  [2.99 INCH ]
  • Connector Width : 39.9 MM  [1.57 INCH ]
  • Row-to-Row Spacing : 8.05 MM  [.317 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Mounting Ears
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp/IDC

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 2-292181-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2-292181-8
Power Connectors 2-292181-8
PLUG ASS Y OF HYB DRAWER 32P

PLUG ASS Y OF HYB DRAWER 32P

Buy Now
Swedesboro, NJ, United States
Power Connectors
2-292181-8
Power Connectors 2-292181-8
Power Connectors

Power Connectors

Buy Now
Plug Ass Y Of Hyb Drawer 32P Amp - Te Connectivity - 98X4736 - Newark, An Avnet Company
Chicago, IL, United States
Plug Ass Y Of Hyb Drawer 32P Amp - Te Connectivity
98X4736
Plug Ass Y Of Hyb Drawer 32P Amp - Te Connectivity 98X4736
PLUG ASS Y OF HYB DRAWER 32P

PLUG ASS Y OF HYB DRAWER 32P

Supplier's Site
Backplane Connectors - Specialized - 2-292181-8 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2-292181-8
Backplane Connectors - Specialized 2-292181-8
CONN PLUG MINI-DRAWER 32P PNL MT

CONN PLUG MINI-DRAWER 32P PNL MT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-292181-8 2-292181-8 98X4736 2-292181-8
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Plug Ass Y Of Hyb Drawer 32P Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Accessories - 1734-1941-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Coax Connectors - 1-1478052-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal
View Details
5 suppliers