TE Connectivity
Connector Contacts
2-2834464-6
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold over Nickel Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .2 - .34 Wire Size (AWG) : 24 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel/Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold over Nickel Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .2 - .34 Wire Size (AWG) : 24 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel/Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold over Nickel Contact Type : Receptacle
Dimensions Wire Size (MMSQ) : .2 - .34 Wire Size (AWG) : 24 - 22
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel/Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold over Nickel
- Contact Type : Receptacle
Dimensions
- Wire Size (MMSQ) : .2 - .34
- Wire Size (AWG) : 24 - 22
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel/Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
2-2834464-6 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
North American
22 to 26 AWG
International
0.1400 to 0.3400 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details