TE Connectivity Ballast Connectors 2-2834068-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2-2834068-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2-2834068-2
Ballast Connectors 2-2834068-2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Contacts - 2-2834068-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-2834068-2
Contacts 2-2834068-2
PIN CONTACT,MINIATURE WATERPROOF CONN

PIN CONTACT,MINIATURE WATERPROOF CONN

Buy Now
Singapore, Singapore
Electronic Connector
332-2-2834068-2
Electronic Connector 332-2-2834068-2
Socket and Pin Contacts Product overview: 2-2834068-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-2834068-2 can be used for catalog matching and distributor lookup.

Socket and Pin Contacts Product overview: 2-2834068-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-2834068-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Contacts - A142055TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A142055TR-ND
Solid State Lighting Connector Contacts A142055TR-ND
18-22 AWG SSL Contact, Pin Crimp Free Hanging (In-Line)

18-22 AWG SSL Contact, Pin Crimp Free Hanging (In-Line)

Buy Now Datasheet
Solid State Lighting Connector Contacts - A142055CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A142055CT-ND
Solid State Lighting Connector Contacts A142055CT-ND
18-22 AWG SSL Contact, Pin Crimp Free Hanging (In-Line)

18-22 AWG SSL Contact, Pin Crimp Free Hanging (In-Line)

Buy Now Datasheet
Contact, Pin, 22-18Awg, Crimp Rohs Compliant Te Connectivity - 74AJ8788 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-18Awg, Crimp Rohs Compliant Te Connectivity
74AJ8788
Contact, Pin, 22-18Awg, Crimp Rohs Compliant Te Connectivity 74AJ8788
CONTACT, PIN, 22-18AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 22-18AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2834068-2 2-2834068-2 332-2-2834068-2 A142055TR-ND 74AJ8788
Product Name Ballast Connectors Contacts Electronic Connector Solid State Lighting Connector Contacts Contact, Pin, 22-18Awg, Crimp Rohs Compliant Te Connectivity
Connector Type Wire to Wire Connector
Termination Crimp
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Data Connectivity Housings - 1-1452581-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Between Series Adapters - 1059938-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers
RF Connectors - 1-1274574-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details