TE Connectivity Ballast Connectors 2-2834067-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2-2834067-2 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2-2834067-2
Ballast Connectors 2-2834067-2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (AWG) : 18 - 22 Electrical Characteristics Operating Voltage (Max) (VAC) : 400 Housing Features Centerline (Pitch) (MM) : 2.5 Industry Standards Compatible With Approved Standards Products : UL 1977 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (AWG) : 18 - 22

Electrical Characteristics


  • Operating Voltage (Max) (VAC) : 400

Housing Features


  • Centerline (Pitch) (MM) : 2.5

Industry Standards


  • Compatible With Approved Standards Products : UL 1977

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Contacts - A142054CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A142054CT-ND
Solid State Lighting Connector Contacts A142054CT-ND
18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)

18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)

Buy Now Datasheet
Solid State Lighting Connector Contacts - A142054TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A142054TR-ND
Solid State Lighting Connector Contacts A142054TR-ND
18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)

18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-2-2834067-2
Electronic Connector 332-2-2834067-2
Socket and Pin Contacts Product overview: 2-2834067-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-2834067-2 can be used for catalog matching and distributor lookup.

Socket and Pin Contacts Product overview: 2-2834067-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-2834067-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp Rohs Compliant Te Connectivity - 74AJ8787 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp Rohs Compliant Te Connectivity
74AJ8787
Contact, Socket, 22-18Awg, Crimp Rohs Compliant Te Connectivity 74AJ8787
CONTACT, SOCKET, 22-18AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 22-18AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2834067-2 A142054CT-ND 332-2-2834067-2 74AJ8787
Product Name Ballast Connectors Solid State Lighting Connector Contacts Electronic Connector Contact, Socket, 22-18Awg, Crimp Rohs Compliant Te Connectivity
Connector Type Wire to Wire Connector
Termination Crimp
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products