TE Connectivity Standard Edge Connectors 2-282046-2

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Retention Within Housing : Without Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.5 MM  [.885 INCH ] Connector Length (INCH) : 1.17 Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 1.52 MM  [.059 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (VAC) : 220 Operating Voltage (VDC) : 220 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polyamide 6.6 GF Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Inside Polarization Key Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Retention Within Housing : Without Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.5 MM  [.885 INCH ] Connector Length (INCH) : 1.17 Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 1.52 MM  [.059 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (VAC) : 220 Operating Voltage (VDC) : 220 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polyamide 6.6 GF Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Inside Polarization Key Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 2-282046-2 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
2-282046-2
Standard Edge Connectors 2-282046-2
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Retention Within Housing : Without Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 22.5 MM  [.885 INCH ] Connector Length (INCH) : 1.17 Connector Width : 14 MM  [.551 INCH ] PCB Thickness (Recommended) : 1.52 MM  [.059 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (VAC) : 220 Operating Voltage (VDC) : 220 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polyamide 6.6 GF Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Inside Polarization Key Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Receptacle
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 22.5 MM  [.885 INCH ]
  • Connector Length (INCH) : 1.17
  • Connector Width : 14 MM  [.551 INCH ]
  • PCB Thickness (Recommended) : 1.52 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 220
  • Operating Voltage (VDC) : 220

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Polyamide 6.6 GF

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Inside Polarization Key
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-282046-2
Product Name Standard Edge Connectors
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26715-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details