TE Connectivity Standard Edge Connectors 2-282043-2

Description
Configuration Features Card Entry Style : Side Connector Contact Load Condition : Fully Loaded Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2 - 2.8 MM  [.078 - .11 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (V) : 220 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Color : Natural Housing Material : Polyamide 6.6 GF Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarizing Slot Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote
Description
Configuration Features Card Entry Style : Side Connector Contact Load Condition : Fully Loaded Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2 - 2.8 MM  [.078 - .11 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (V) : 220 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Color : Natural Housing Material : Polyamide 6.6 GF Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarizing Slot Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 2-282043-2 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
2-282043-2
Standard Edge Connectors 2-282043-2
Configuration Features Card Entry Style : Side Connector Contact Load Condition : Fully Loaded Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Type : Receptacle PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Accepts Wire Insulation Diameter Range : 2 - 2.8 MM  [.078 - .11 INCH ] Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 20 - 18 Electrical Characteristics Operating Voltage (V) : 220 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Color : Natural Housing Material : Polyamide 6.6 GF Industry Standards Agency/Standard : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarizing Slot Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Configuration Features


  • Card Entry Style : Side
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Type : Receptacle
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 2 - 2.8 MM  [.078 - .11 INCH ]
  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 20 - 18

Electrical Characteristics


  • Operating Voltage (V) : 220

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Color : Natural
  • Housing Material : Polyamide 6.6 GF

Industry Standards


  • Agency/Standard : UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarizing Slot

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now
Amp Mono-Shape 3 Pos P.c.b.con Amp - Te Connectivity - 98X4718 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mono-Shape 3 Pos P.c.b.con Amp - Te Connectivity
98X4718
Amp Mono-Shape 3 Pos P.c.b.con Amp - Te Connectivity 98X4718
AMP MONO-SHAPE 3 POS P.C.B.CON

AMP MONO-SHAPE 3 POS P.C.B.CON

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2-282043-2 98X4718
Product Name Standard Edge Connectors Amp Mono-Shape 3 Pos P.c.b.con Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 28AC6883 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details
Headers, Male Pins - A26626-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers