TE Connectivity Automotive Headers 2-2461733-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Green Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Industry Standards IP Rating : IP69K, IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Connector System : Wire-to-Board Mixed & Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Green Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Industry Standards IP Rating : IP69K, IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Connector System : Wire-to-Board Mixed & Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-2461733-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-2461733-2
Automotive Headers 2-2461733-2
Body Features Connector & Keying Code : B Primary Product Color : Green Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver (Ag) Industry Standards IP Rating : IP69K, IP67 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power Shielded : No Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Connector System : Wire-to-Board Mixed & Hybrid Header : No Sealable : Yes Usage Conditions Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Silver (Ag)

Industry Standards


  • IP Rating : IP69K, IP67
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Free Hanging, Panel Mount - 1734-2-2461733-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1734-2-2461733-2-ND
Free Hanging, Panel Mount 1734-2-2461733-2-ND
2POS,TAB15.5X3.0,HDR ASSY,180DEG

2POS,TAB15.5X3.0,HDR ASSY,180DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2-2461733-2 1734-2-2461733-2-ND
Product Name Automotive Headers Free Hanging, Panel Mount
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1-1307619-0 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details
Headers, Male Pins - A28640-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Headers, Male Pins - A28499-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers