TE Connectivity Automotive Headers 2-2420419-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 73 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Housing Features Centerline (Pitch) : 3.2 MM , 2 MM  [.126 INCH , .078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 73 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Housing Features Centerline (Pitch) : 3.2 MM , 2 MM  [.126 INCH , .078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2-2420419-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2-2420419-1
Automotive Headers 2-2420419-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 73 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin (Sn) Housing Features Centerline (Pitch) : 3.2 MM , 2 MM  [.126 INCH , .078 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 73
  • Number of Rows : 4
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)

Housing Features


  • Centerline (Pitch) : 3.2 MM , 2 MM  [.126 INCH , .078 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2420419-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2331102-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Automotive Headers - 1-1801065-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details