TE ConnectivityData Connectivity Housings2-2410029-6
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 06
Configuration Features Number of Positions : 1
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : Yes
Product Type Features Connector & Housing Type : Jack Connector System : Cable-to-Cable Sealable : Yes
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 06
Configuration Features Number of Positions : 1
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : Yes
Product Type Features Connector & Housing Type : Jack Connector System : Cable-to-Cable Sealable : Yes
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 06
Configuration Features Number of Positions : 1
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line)
Operation/Applicatio
n Circuit Application : High Speed Data Shielded : Yes
Product Type Features Connector & Housing Type : Jack Connector System : Cable-to-Cable Sealable : Yes
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Connector & Keying Code : 06
Configuration Features
Number of Positions : 1
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Operation/Application
Circuit Application : High Speed Data
Shielded : Yes
Product Type Features
Connector & Housing Type : Jack
Connector System : Cable-to-Cable
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]