TE Connectivity Data Connectivity Housings 2-2410029-1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 01 Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Housing Type : Jack Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 01 Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Housing Type : Jack Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2-2410029-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2-2410029-1
Data Connectivity Housings 2-2410029-1
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : 01 Configuration Features Number of Positions : 1 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : High Speed Data Shielded : Yes Product Type Features Connector & Housing Type : Jack Connector System : Cable-to-Cable Sealable : Yes Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : 01

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : High Speed Data
  • Shielded : Yes

Product Type Features


  • Connector & Housing Type : Jack
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-2410029-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1337412-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1586000-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Circular Connector Contacts - 1508-014-1016-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details