TE Connectivity Coax Connectors 1-1337412-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5012E1632, PSF 1/4M, Raychem EPD 71535Q, Raychem 5012A1422, Raychem EPD 29108Q, Raychem 5012E1339, RG 213, RG 8A, URM 67 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5012E1632, PSF 1/4M, Raychem EPD 71535Q, Raychem 5012A1422, Raychem EPD 29108Q, Raychem 5012E1339, RG 213, RG 8A, URM 67 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337412-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337412-0
Coax Connectors 1-1337412-0
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver RF Connector Contact Configuration : Not Captivated Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5012E1632, PSF 1/4M, Raychem EPD 71535Q, Raychem 5012A1422, Raychem EPD 29108Q, Raychem 5012E1339, RG 213, RG 8A, URM 67 Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Annealed Copper
  • Ferrule Plating Material : Silver
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Commercial

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 5012E1632, PSF 1/4M, Raychem EPD 71535Q, Raychem 5012A1422, Raychem EPD 29108Q, Raychem 5012E1339, RG 213, RG 8A, URM 67
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
N R/a Plg Hex 50Ohm Silver Pltd Psf 1/4M Greenpar - Te Connectivity - 96X5859 - Newark, An Avnet Company
Chicago, IL, United States
N R/a Plg Hex 50Ohm Silver Pltd Psf 1/4M Greenpar - Te Connectivity
96X5859
N R/a Plg Hex 50Ohm Silver Pltd Psf 1/4M Greenpar - Te Connectivity 96X5859
N R/A Plg Hex 50Ohm Silver Pltd PSF 1/4M

N R/A Plg Hex 50Ohm Silver Pltd PSF 1/4M

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337412-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337412-0
RF Connectors / Coaxial Connectors 1-1337412-0
RF Connectors / Coaxial Connectors N R/A PLG HEX 50OHM SLVR PLTD PSF 1/4M

RF Connectors / Coaxial Connectors N R/A PLG HEX 50OHM SLVR PLTD PSF 1/4M

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337412-0 96X5859 1-1337412-0
Product Name Coax Connectors N R/a Plg Hex 50Ohm Silver Pltd Psf 1/4M Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Connector Type Wire to Wire Connector
Gender Male / Plug Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050735-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1050720-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1-1337439-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 4.000 GHz
View Details
4 suppliers
RF Connectors - 1057635-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 15.000 GHz
View Details