TE Connectivity 3-Phase Filters 2-2405082-1

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 600 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 600 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 2-2405082-1 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
2-2405082-1
3-Phase Filters 2-2405082-1
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 600 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6 Operating Voltage (VAC) : 760 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Busbar Output Termination Type : Busbar Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 600
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6
  • Operating Voltage (VAC) : 760

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Busbar
  • Output Termination Type : Busbar

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3-Ph, 600A, 760Vac; Filter Applications Te Connectivity - 59AK7849 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3-Ph, 600A, 760Vac; Filter Applications Te Connectivity
59AK7849
Power Line Filter, 3-Ph, 600A, 760Vac; Filter Applications Te Connectivity 59AK7849
POWER LINE FILTER, 3-PH, 600A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Busbar; Filter Output Terminals:Busbar RoHS Compliant: Yes

POWER LINE FILTER, 3-PH, 600A, 760VAC; Filter Applications:General Purpose; Voltage Rating:760VAC; Current Rating:600A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Busbar; Filter Output Terminals:Busbar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 2-2405082-1 59AK7849
Product Name 3-Phase Filters Power Line Filter, 3-Ph, 600A, 760Vac; Filter Applications Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-150KEMS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers
Multi-Function Inlet Filters - 1-6609008-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
Power Line Filters - 2871238 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 15DAF1-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UL, VDE
View Details
2 suppliers