TE Connectivity Terminal Block, Header, 28Pos, Th; Gender Buchanan Te Connectivity 2-2385015-8

Description
TERMINAL BLOCK, HEADER, 28POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:28Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 28POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:28Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 28Pos, Th; Gender Buchanan Te Connectivity - 47AK0052 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 28Pos, Th; Gender Buchanan Te Connectivity
47AK0052
Terminal Block, Header, 28Pos, Th; Gender Buchanan Te Connectivity 47AK0052
TERMINAL BLOCK, HEADER, 28POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:28Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 28POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:28Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0052
Product Name Terminal Block, Header, 28Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 - 10145226-0202311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Headers & Wire Housings - 102536-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details