TE Connectivity Terminal Block, Header, 22Pos, Th; Gender Buchanan Te Connectivity 2-2385015-2

Description
TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 22Pos, Th; Gender Buchanan Te Connectivity - 47AK0050 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 22Pos, Th; Gender Buchanan Te Connectivity
47AK0050
Terminal Block, Header, 22Pos, Th; Gender Buchanan Te Connectivity 47AK0050
TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0050
Product Name Terminal Block, Header, 22Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Backplane, Header, 54 Position; Product Range Amphenol Communications Solutions - 74T7840 - Newark, An Avnet Company
Specs
Product Type IC Headers
Mounting Press-fit / Solderless Technology; Press Fit
Number of Contacts 54
View Details
PCB Connector Headers & Receptacles - 103330-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details