TE Connectivity Terminal Block, Header, 20Pos, Th; Gender Buchanan Te Connectivity 2-2385015-0

Description
TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 20Pos, Th; Gender Buchanan Te Connectivity - 47AK0049 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 20Pos, Th; Gender Buchanan Te Connectivity
47AK0049
Terminal Block, Header, 20Pos, Th; Gender Buchanan Te Connectivity 47AK0049
TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0049
Product Name Terminal Block, Header, 20Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn Housing, Hdr, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 64AC8614 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102153-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details