TE Connectivity Terminal Block, R/a Header, 26Pos, Th; Gender Buchanan Te Connectivity 2-2385014-6

Description
TERMINAL BLOCK, R/A HEADER, 26POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:26Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 26POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:26Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 26Pos, Th; Gender Buchanan Te Connectivity - 47AK0047 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 26Pos, Th; Gender Buchanan Te Connectivity
47AK0047
Terminal Block, R/a Header, 26Pos, Th; Gender Buchanan Te Connectivity 47AK0047
TERMINAL BLOCK, R/A HEADER, 26POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:26Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 26POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:26Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0047
Product Name Terminal Block, R/a Header, 26Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions - 63K0410 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
PCB Connector Headers & Receptacles - 103325-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details