TE Connectivity Terminal Block, R/a Header, 24Pos, Th; Gender Buchanan Te Connectivity 2-2385014-4

Description
TERMINAL BLOCK, R/A HEADER, 24POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 24POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 24Pos, Th; Gender Buchanan Te Connectivity - 47AK0046 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 24Pos, Th; Gender Buchanan Te Connectivity
47AK0046
Terminal Block, R/a Header, 24Pos, Th; Gender Buchanan Te Connectivity 47AK0046
TERMINAL BLOCK, R/A HEADER, 24POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 24POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:24Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0046
Product Name Terminal Block, R/a Header, 24Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1122J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Headers & Wire Housings - 102540-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details