TE Connectivity Terminal Block, R/a Header, 22Pos, Th; Gender Buchanan Te Connectivity 2-2385014-2

Description
TERMINAL BLOCK, R/A HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 22Pos, Th; Gender Buchanan Te Connectivity - 47AK0045 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 22Pos, Th; Gender Buchanan Te Connectivity
47AK0045
Terminal Block, R/a Header, 22Pos, Th; Gender Buchanan Te Connectivity 47AK0045
TERMINAL BLOCK, R/A HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 22POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:22Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0045
Product Name Terminal Block, R/a Header, 22Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Connector, Ffc, 37Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 75K3551 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Headers & Wire Housings - 102100-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details