TE Connectivity Terminal Block, R/a Header, 20Pos, Th; Gender Buchanan Te Connectivity 2-2385014-0

Description
TERMINAL BLOCK, R/A HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, R/A HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, R/a Header, 20Pos, Th; Gender Buchanan Te Connectivity - 47AK0044 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, R/a Header, 20Pos, Th; Gender Buchanan Te Connectivity
47AK0044
Terminal Block, R/a Header, 20Pos, Th; Gender Buchanan Te Connectivity 47AK0044
TERMINAL BLOCK, R/A HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, R/A HEADER, 20POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:20Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0044
Product Name Terminal Block, R/a Header, 20Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions - 80X2567 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
PCB Headers & Receptacles - 102557-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details