TE Connectivity Infotainment & Multimedia Cable Assemblies 2362355-2

Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infotainment & Multimedia Cable Assemblies - 2362355-2 - TE Connectivity
Berwyn, PA, United States
Infotainment & Multimedia Cable Assemblies
2362355-2
Infotainment & Multimedia Cable Assemblies 2362355-2
Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Shielded : Yes Usage Conditions Cable Type : Coaxial Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Shielded : Yes

Usage Conditions


  • Cable Type : Coaxial
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Cables (RF) - 1734-2362355-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
1734-2362355-2-ND
Coaxial Cables (RF) 1734-2362355-2-ND
COAX CBL MINI TO MINI 3.3'

COAX CBL MINI TO MINI 3.3'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2362355-2 1734-2362355-2-ND
Product Name Infotainment & Multimedia Cable Assemblies Coaxial Cables (RF)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2441466-1 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Length 1.97 ft (6 dm)
View Details
2 suppliers
RF Cable Assemblies - 2480661-9 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Brass
View Details
2 suppliers
Cable Assembly, Bnc Plug / Bnc Plug, Rg59, 0.25M; Connector Type A Greenpar Te Connectivity - 98K5532 - Newark, An Avnet Company
Specs
Cable Length 0.8202 ft (2.5 dm)
Connector Type BNC; BNC Straight Plug
View Details