TE Connectivity RF Connectors 1059453-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length : 18.03 MM  [.71 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Comment : Floating Jack Dielectric Material : PTFE Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length : 18.03 MM  [.71 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Comment : Floating Jack Dielectric Material : PTFE Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1059453-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1059453-1
RF Connectors 1059453-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ] Product Length : 18.03 MM  [.71 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 22 Other Comment : Floating Jack Dielectric Material : PTFE Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Panel Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Product Length : 18.03 MM  [.71 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 22

Other


  • Comment : Floating Jack
  • Dielectric Material : PTFE
  • Number of Panel Mounting Holes : 2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Compatible With RF Cable Type : RG 402 Semi-Rigid
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 1059453-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
1059453-1
RF Coaxial Cable Mount Connector 1059453-1
OSP Miniature Modular Blind Mate Connectors For Semi-Rigid Cable, RG-402/U, 3.58 [.141]; OSCC Solderless Compression Crimp Attachment.

OSP Miniature Modular Blind Mate Connectors For Semi-Rigid Cable, RG-402/U, 3.58 [.141]; OSCC Solderless Compression Crimp Attachment.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A101985-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101985-ND
Coaxial Connector (RF) Assemblies A101985-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder

Buy Now Datasheet
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 10H7288 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
10H7288
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 10H7288
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1059453-1 1059453-1 A101985-ND 10H7288
Product Name RF Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Panel Mount Panel Mount
Frequency 22.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057697-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
3 suppliers
Coaxial Connector (RF) Adapters - 1-1337553-0-ND - DigiKey
Specs
Connector Type Type F
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
RF Connectors - 1059057-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 18.000 GHz
View Details
4 suppliers
Coax Connectors - 1059868-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
5 suppliers