TE Connectivity Rectangular Connector Locking 2-2350655-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Halogen Free : Yes Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Halogen Free : Yes Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Locking - 2-2350655-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Locking
2-2350655-3
Rectangular Connector Locking 2-2350655-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Operation/Applicatio n Halogen Free : Yes Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Halogen Free : Yes

Product Type Features


  • Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance)

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - 17-2-2350655-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2-2350655-3-ND
Rectangular Connector Accessories 17-2-2350655-3-ND
Connector Terminal Position Assurance (TPA) For Universal MATE-N-LOK Series

Connector Terminal Position Assurance (TPA) For Universal MATE-N-LOK Series

Buy Now Datasheet
Connectors Crimp Housings, Accessories - 2-2350655-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Accessories
2-2350655-3
Connectors Crimp Housings, Accessories 2-2350655-3
3P TPA, .060-.130 OD INSL,UMNL

3P TPA, .060-.130 OD INSL,UMNL

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-2350655-3 17-2-2350655-3-ND 2-2350655-3 2-2350655-3
Product Name Rectangular Connector Locking Rectangular Connector Accessories Connectors Crimp Housings, Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25957TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
9 suppliers