TE Connectivity Headers & Wire Housings 2-2342083-4

Description
24POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet
Description
24POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-2342083-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-2342083-4
Headers & Wire Housings 2-2342083-4
24POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

24POS HDR 90 DEG,HT,5.08MM PITCH,TL2.6MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2-2342083-4
Headers & Wire Housings 2-2342083-4
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2-2342083-4
Pluggable Terminal Blocks 2-2342083-4
Pluggable Terminal Blocks 24POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Pluggable Terminal Blocks 24POS HDR 90 DEG,HT 5.08MM PITCH,TL2.6MM

Buy Now Datasheet
Terminal Block, Hdr, R/a, 24Pos, 5.08Mm; Gender Buchanan Te Connectivity - 39AH4711 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, R/a, 24Pos, 5.08Mm; Gender Buchanan Te Connectivity
39AH4711
Terminal Block, Hdr, R/a, 24Pos, 5.08Mm; Gender Buchanan Te Connectivity 39AH4711
TERMINAL BLOCK, HDR, R/A, 24POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, R/A, 24POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:24Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2-2342083-4 2-2342083-4 2-2342083-4 39AH4711
Product Name Headers & Wire Housings Headers & Wire Housings Pluggable Terminal Blocks Terminal Block, Hdr, R/a, 24Pos, 5.08Mm; Gender Buchanan Te Connectivity
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 5.08 mm (0.2000 inches) 5.08 mm (0.2000 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - G125-MV23405L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 103149-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details