TE Connectivity Headers & Wire Housings 2-2342071-5

Description
25POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet
Description
25POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-2342071-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-2342071-5
Headers & Wire Housings 2-2342071-5
25POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

25POS HDR ST,HT, 3.5MM PITCH, TL 1.9MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2-2342071-5
Headers & Wire Housings 2-2342071-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Terminal Block, Hdr, 25Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity - 39AH4687 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Hdr, 25Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity
39AH4687
Terminal Block, Hdr, 25Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity 39AH4687
TERMINAL BLOCK, HDR, 25POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:25Position s; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HDR, 25POS, 3.5MM, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:25Positions; Rated Current:11A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2-2342071-5
Pluggable Terminal Blocks 2-2342071-5
Pluggable Terminal Blocks 25POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Pluggable Terminal Blocks 25POS HDR ST,HT 3.5MM PITCH,TL 1.9MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2-2342071-5 2-2342071-5 39AH4687 2-2342071-5
Product Name Headers & Wire Housings Headers & Wire Housings Terminal Block, Hdr, 25Pos, 3.5Mm, Th; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers IC Headers
Contacts Pitch 3.5 mm (0.1378 inches) 3.5 mm (0.1378 inches)
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
8+2 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details