TE Connectivity High Speed I/O Cable Assemblies 2-2337815-2

Description
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed Cable Assembly Type : Mini-SAS HD to Mini-SAS HD Cable Style : Round Jacketed Twinax Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet
Description
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed Cable Assembly Type : Mini-SAS HD to Mini-SAS HD Cable Style : Round Jacketed Twinax Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2-2337815-2 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2-2337815-2
High Speed I/O Cable Assemblies 2-2337815-2
Body Features Cable Flammability Rating : CL2 Configuration Features Mounting Location : External Number of Pairs : 8 Number of Positions : 16 Number of Signal Positions : 16 Dimensions Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 1 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : Mini-SAS HD Plug Cable Assembly (End B) : Mini-SAS HD Plug Cable Assembly Category : High Speed Cable Assembly Type : Mini-SAS HD to Mini-SAS HD Cable Style : Round Jacketed Twinax Signal Characteristics Data Rate (GBS) : 12

Body Features


  • Cable Flammability Rating : CL2

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 8
  • Number of Positions : 16
  • Number of Signal Positions : 16

Dimensions


  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : Mini-SAS HD Plug
  • Cable Assembly (End B) : Mini-SAS HD Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Mini-SAS HD to Mini-SAS HD
  • Cable Style : Round Jacketed Twinax

Signal Characteristics


  • Data Rate (GBS) : 12
Buy Now
Cable Assemblies - 2-2337815-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2-2337815-2
Cable Assemblies 2-2337815-2
MINISAS HD TO MINISAS HD,28AWG,1M

MINISAS HD TO MINISAS HD,28AWG,1M

Buy Now
Swedesboro, NJ, United States
Cable Assemblies
2-2337815-2
Cable Assemblies 2-2337815-2
Cable Assemblies

Cable Assemblies

Buy Now
Pluggable Cables - A142229-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
A142229-ND
Pluggable Cables A142229-ND
36 Position miniSAS HD 4x Plug to Plug 3.28' (1.00m) Black Shielded

36 Position miniSAS HD 4x Plug to Plug 3.28' (1.00m) Black Shielded

Buy Now Datasheet
Cable, Mini Sas Hd 36P Plug-Plug, 3.3Ft; Cable Length Metric Te Connectivity - 01AH0666 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Sas Hd 36P Plug-Plug, 3.3Ft; Cable Length Metric Te Connectivity
01AH0666
Cable, Mini Sas Hd 36P Plug-Plug, 3.3Ft; Cable Length Metric Te Connectivity 01AH0666
CABLE, MINI SAS HD 36P PLUG-PLUG, 3.3FT; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS RoHS Compliant: Yes

CABLE, MINI SAS HD 36P PLUG-PLUG, 3.3FT; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:Mini SAS HD 36 Position Plug; Connector Type B:Mini SAS RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Pluggable Cables - 2-2337815-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
2-2337815-2
Cable Assemblies - Pluggable Cables 2-2337815-2
MINI-SAS HD CABLE ASSEMBLY 28AWG

MINI-SAS HD CABLE ASSEMBLY 28AWG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2-2337815-2 2-2337815-2 A142229-ND 01AH0666 2-2337815-2
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables Cable, Mini Sas Hd 36P Plug-Plug, 3.3Ft; Cable Length Metric Te Connectivity Cable Assemblies - Pluggable Cables
Product Type Mini-SAS HD Plug SAS Cable
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Connector Type miniSAS HD 4x Mini SAS HD 36 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flat Cables - 1-1474671-7 - Powell Electronics, Inc.
Specs
Cable Type Flat Cable
View Details
3 suppliers
Thermistors - 2618095 - RS Components, Ltd.
Specs
Cable Length 0.2493 ft (0.7600 dm)
Standards / Certifications RoHS
View Details